Vishay Intertechnology, Inc. Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2200DEA

Description
Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2200DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2200DEA
Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2200DEA
Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2200DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2200DEA-ND
Chip Resistor - Surface Mount WSL2010R2200DEA-ND
220 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R2200DEA WSL2010R2200DEA-ND
Product Name Res Metal Strip 2010 220m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers