Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R2050FBA

Description
205 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
205 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R2050FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2050FBA-ND
Chip Resistor - Surface Mount WSL2010R2050FBA-ND
205 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

205 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 205m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R2050FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 205m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R2050FBA
Res Metal Strip 2010 205m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R2050FBA
Res Metal Strip 2010 205m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 205m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R2050FBA-ND WSL2010R2050FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 205m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details