Vishay Intertechnology, Inc. Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2000JEB18

Description
Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2000JEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2000JEB18
Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2000JEB18
Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2000JEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R2000JEB18-ND
Chip Resistor - Surface Mount WSL2010R2000JEB18-ND
200 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R2000JEB18 WSL2010R2000JEB18-ND
Product Name Res Metal Strip 2010 200m Ohm 5% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers