Vishay Intertechnology, Inc. Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2000FEB18

Description
Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2000FEB18
Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2000FEB18
Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R2000FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2000FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R2000FEB18TR-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2000FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2000FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R2000FEB18DKR-ND
RES 0.2 OHM 1% 1W 2010

RES 0.2 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2000FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2000FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R2000FEB18CT-ND
RES 0.2 OHM 1% 1W 2010

RES 0.2 OHM 1% 1W 2010

Buy Now Datasheet
SMD Resistor - 52-WSL2010R2000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .2ohms 1% Product overview: WSL2010R2000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEB18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .2ohms 1% Product overview: WSL2010R2000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL2010R2000FEB18 541-WSL2010R2000FEB18TR-ND 52-WSL2010R2000FEB18
Product Name Res Metal Strip 2010 200m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers