Vishay Precision Group SMD 1W Resistor WSL2010R2000FEA18

Description
2010 Metal Strip Current Sense Resistor, 1W, 1%, 200mR, SMD Product overview: WSL2010R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2010 Metal Strip Current Sense Resistor, 1W, 1%, 200mR, SMD Product overview: WSL2010R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-WSL2010R2000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSL2010R2000FEA18
SMD 1W Resistor 52-WSL2010R2000FEA18
2010 Metal Strip Current Sense Resistor, 1W, 1%, 200mR, SMD Product overview: WSL2010R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA18 can be used for catalog matching and distributor lookup.

2010 Metal Strip Current Sense Resistor, 1W, 1%, 200mR, SMD Product overview: WSL2010R2000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330231-WSL2010R2000FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330231-WSL2010R2000FEA18
Resistors - Chip Resistor - Surface Mount 1330231-WSL2010R2000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 1330231-WSL2010R2000 FEA18 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 200 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSLF-.20CT,WSLF-.20D KR,WSLF-.20TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330231-WSL2010R2000FEA18
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 200 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSLF-.20CT,WSLF-.20DKR,WSLF-.20TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.20DKR-ND
Chip Resistor - Surface Mount WSLF-.20DKR-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.20CT-ND
Chip Resistor - Surface Mount WSLF-.20CT-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.20TR-ND
Chip Resistor - Surface Mount WSLF-.20TR-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES Metal Strip 2010 200m 1% 1/2 75 SMD Tape and Reel - WSL2010R2000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES Metal Strip 2010 200m 1% 1/2 75 SMD Tape and Reel
WSL2010R2000FEA18
RES Metal Strip 2010 200m 1% 1/2 75 SMD Tape and Reel WSL2010R2000FEA18
RES Metal Strip 2010 200m 1% 1/2 75 SMD Tape and Reel

RES Metal Strip 2010 200m 1% 1/2 75 SMD Tape and Reel

Supplier's Site
Surface Mount Resistors - 6836164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836164P
Surface Mount Resistors 6836164P
Vishay WSL2010R2000FEA18

Vishay WSL2010R2000FEA18

Supplier's Site
Surface Mount Resistors - 1693188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693188
Surface Mount Resistors 1693188
Vishay WSL2010R2000FEA18

Vishay WSL2010R2000FEA18

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R2000FEA18
Chip Resistor - Surface Mount WSL2010R2000FEA18
RES 0.2 OHM 1% 1W 2010

RES 0.2 OHM 1% 1W 2010

Supplier's Site Datasheet
Metal Strip Resistor, 0.2Ohm, 1%, 2010; Resistance Vishay - 12X9003 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 2010; Resistance Vishay
12X9003
Metal Strip Resistor, 0.2Ohm, 1%, 2010; Resistance Vishay 12X9003
METAL STRIP RESISTOR, 0.2OHM, 1%, 2010; Resistance:0.2ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 2010; Resistance:0.2ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay - 45P5374 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay
45P5374
Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay 45P5374
METAL STRIP RESISTOR, 0.2OHM, 1%, 2010, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 2010, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-WSL2010R2000FEA18 1330231-WSL2010R2000FEA18 WSLF-.20DKR-ND WSL2010R2000FEA18 6836164P 1693188 WSL2010R2000FEA18 12X9003 45P5374
Product Name SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES Metal Strip 2010 200m 1% 1/2 75 SMD Tape and Reel Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Metal Strip Resistor, 0.2Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9200 ohms
View Details
2 suppliers