Vishay Precision Group SMD 0.2 Ohm 0.5W Resistor WSL2010R2000FEA

Description
Metal Strip Resistor, 0.2 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Strip Resistor, 0.2 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.2 Ohm 0.5W Resistor - 52-WSL2010R2000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 Ohm 0.5W Resistor
52-WSL2010R2000FEA
SMD 0.2 Ohm 0.5W Resistor 52-WSL2010R2000FEA
Metal Strip Resistor, 0.2 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 0.2 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R2000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2010,.2?,1%,T/R,RoHS Compliant - WSL2010R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,.2?,1%,T/R,RoHS Compliant
WSL2010R2000FEA
2010,.2?,1%,T/R,RoHS Compliant WSL2010R2000FEA
2010,.2?,1%,T/R,RoHS Compliant

2010,.2?,1%,T/R,RoHS Compliant

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R2000FEA
939106-WSL2010R2000FEA
Chip Resistor - Surface Mount - WSL2010R2000FEA 939106-WSL2010R2000FEA
Manufacturer: Vishay Win Source Part Number: 939106-WSL2010R2000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q13049372, WSLE-.20CT, WSLE-.20TR, WSLE-.20DKR

Manufacturer: Vishay
Win Source Part Number: 939106-WSL2010R2000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q13049372, WSLE-.20CT, WSLE-.20TR, WSLE-.20DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.20CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.20CT-ND
Chip Resistor - Surface Mount WSLE-.20CT-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.20DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.20DKR-ND
Chip Resistor - Surface Mount WSLE-.20DKR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.20TR-ND
Chip Resistor - Surface Mount WSLE-.20TR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.2 Ohm, 500Mw, 1%; Resistance Vishay - 26R4253 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 500Mw, 1%; Resistance Vishay
26R4253
Current Sense Resistor, 0.2 Ohm, 500Mw, 1%; Resistance Vishay 26R4253
CURRENT SENSE RESISTOR, 0.2 OHM, 500mW, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.2 OHM, 500mW, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay - 02M6394 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay
02M6394
Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay 02M6394
METAL STRIP RESISTOR, 0.2OHM, 1%, 2010, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.2OHM, 1%, 2010, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R2000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R2000FEA
Chip Resistor - Surface Mount WSL2010R2000FEA
RES 0.2 OHM 1% 1/2W 2010

RES 0.2 OHM 1% 1/2W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL2010R2000FEA WSL2010R2000FEA 939106-WSL2010R2000FEA WSLE-.20CT-ND 26R4253 02M6394 WSL2010R2000FEA
Product Name SMD 0.2 Ohm 0.5W Resistor 2010,.2?,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount - WSL2010R2000FEA Chip Resistor - Surface Mount Current Sense Resistor, 0.2 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.2Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.3100 volts
Operating AC Voltage 0.3100 volts
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details