Vishay Precision Group Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2000DEA

Description
Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R2000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R2000DEA
Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R2000DEA
Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.5 W 0.2 ohm Resistor - 52-WSL2010R2000DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.2 ohm Resistor
52-WSL2010R2000DEA
SMD 0.5 W 0.2 ohm Resistor 52-WSL2010R2000DEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 0.5 %, 75 ppm, 0.2 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R2000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.2 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.2 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000DEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 0.5 %, 75 ppm, 0.2 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R2000DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.2 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.2 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R2000DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2000DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2000DEATR-ND
Chip Resistor - Surface Mount 541-WSL2010R2000DEATR-ND
200 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2000DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2000DEADKR-ND
Chip Resistor - Surface Mount 541-WSL2010R2000DEADKR-ND
200 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R2000DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R2000DEACT-ND
Chip Resistor - Surface Mount 541-WSL2010R2000DEACT-ND
200 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
993769-WSL2010R2000DEA
Resistors - Chip Resistor - Surface Mount 993769-WSL2010R2000DEA
Win Source Part Number: 993769-WSL2010R2000D EA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±0.5% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 2266-WSL2010R2000DEA ,541-WSL2010R2000DEA DKR,541-WSL2010R2000 DEATR,WSL2010R2000DE A-ND,541-WSL2010R200 0DEACT

Win Source Part Number: 993769-WSL2010R2000DEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±0.5%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 2266-WSL2010R2000DEA,541-WSL2010R2000DEADKR,541-WSL2010R2000DEATR,WSL2010R2000DEA-ND,541-WSL2010R2000DEACT

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSL2010R2000DEA 52-WSL2010R2000DEA 541-WSL2010R2000DEATR-ND 993769-WSL2010R2000DEA
Product Name Res Metal Strip 2010 200m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R SMD 0.5 W 0.2 ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers