Vishay Intertechnology, Inc. Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R1900FBA

Description
Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R1900FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R1900FBA
Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R1900FBA
Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R1900FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1900FBA-ND
Chip Resistor - Surface Mount WSL2010R1900FBA-ND
190 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

190 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R1900FBA WSL2010R1900FBA-ND
Product Name Res Metal Strip 2010 190m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - A138631CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details