Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R1800FEB

Description
RES 0.18 OHM 1% 1/2W 2010
Request a Quote Datasheet
Description
RES 0.18 OHM 1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R1800FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1800FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL2010R1800FEBDKR-ND
RES 0.18 OHM 1% 1/2W 2010

RES 0.18 OHM 1% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R1800FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1800FEBTR-ND
Chip Resistor - Surface Mount 541-WSL2010R1800FEBTR-ND
180 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R1800FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1800FEBCT-ND
Chip Resistor - Surface Mount 541-WSL2010R1800FEBCT-ND
RES 0.18 OHM 1% 1/2W 2010

RES 0.18 OHM 1% 1/2W 2010

Buy Now Datasheet
Current Sense Resistors - SMD 1/2watt .18ohms 1% Learn More - WSL2010R1800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .18ohms 1% Learn More
WSL2010R1800FEB
Current Sense Resistors - SMD 1/2watt .18ohms 1% Learn More WSL2010R1800FEB
Current Sense Resistors - SMD 1/2watt .18ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .18ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2010R1800FEBDKR-ND WSL2010R1800FEB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2watt .18ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614944-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details