Res Metal Strip 2010 0.17 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL2010R1700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.17 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.17 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1700FEA can be used for catalog matching and distributor lookup.
Win Source Part Number: 974762-WSL2010R1700F
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 170 mOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: Q4922238,T1064326
170 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2010 170m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL2010R1700FEA | 974762-WSL2010R1700FEA | WSL2010R1700FEA-ND | WSL2010R1700FEA |
| Product Name | SMD 0.17 Ohm 2W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Metal Strip 2010 170m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R |
| Resistance Range | 0.1700 ohms | 0.1700 ohms | 0.1700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts | 2 watts | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |