Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R1600FEK

Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R1600FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1600FEK-ND
Chip Resistor - Surface Mount WSL2010R1600FEK-ND
160 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

160 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5... - WSL2010R1600FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5...
WSL2010R1600FEK
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5... WSL2010R1600FEK
Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5...

Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R1600FEK-ND WSL2010R1600FEK
Product Name Chip Resistor - Surface Mount Metal Strip ResistorSeries:WSL; Resistance:0.16ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details