Vishay Precision Group Chip Resistor - Surface Mount WSL2010R1500FEK

Description
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R1500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1500FEK-ND
Chip Resistor - Surface Mount WSL2010R1500FEK-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance: 1%; Power Rating:0.5W;... - WSL2010R1500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance: 1%; Power Rating:0.5W;...
WSL2010R1500FEK
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance: 1%; Power Rating:0.5W;... WSL2010R1500FEK
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance: 1%; Power Rating:0.5W;...

Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance: 1%; Power Rating:0.5W;...

Supplier's Site
Current Sense Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay - 41K9301 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay
41K9301
Current Sense Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay 41K9301
CURRENT SENSE RESISTOR, 0.15 OHM, 500mW, 1%; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.15 OHM, 500mW, 1%; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R1500FEK-ND WSL2010R1500FEK 41K9301
Product Name Chip Resistor - Surface Mount Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance: 1%; Power Rating:0.5W;... Current Sense Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details