Vishay Precision Group RES .15 OHM 1W 1% 2010 SMD WSL2010R1500FEA18

Description
RES .15ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .15ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 1W 1% 2010 SMD - WSL2010R1500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1W 1% 2010 SMD
WSL2010R1500FEA18
RES .15 OHM 1W 1% 2010 SMD WSL2010R1500FEA18
RES .15ohm 1W 1% 2010 SMD

RES .15ohm 1W 1% 2010 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R1500FEA18
939105-WSL2010R1500FEA18
Chip Resistor - Surface Mount - WSL2010R1500FEA18 939105-WSL2010R1500FEA18
Manufacturer: Vishay Win Source Part Number: 939105-WSL2010R1500F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLF-.15CT, WSLF-.15TR, Q3894060J, WSLF-.15DKR

Manufacturer: Vishay
Win Source Part Number: 939105-WSL2010R1500FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLF-.15CT, WSLF-.15TR, Q3894060J, WSLF-.15DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.15CT-ND
Chip Resistor - Surface Mount WSLF-.15CT-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.15TR-ND
Chip Resistor - Surface Mount WSLF-.15TR-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.15DKR-ND
Chip Resistor - Surface Mount WSLF-.15DKR-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.15 Ohm 1W Resistor - 52-WSL2010R1500FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 Ohm 1W Resistor
52-WSL2010R1500FEA18
SMD 0.15 Ohm 1W Resistor 52-WSL2010R1500FEA18
0.15 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R1500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1500FEA18 can be used for catalog matching and distributor lookup.

0.15 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R1500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1500FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R1500FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R1500FEA18
Chip Resistor - Surface Mount WSL2010R1500FEA18
RES 0.15 OHM 1% 1W 2010

RES 0.15 OHM 1% 1W 2010

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL2010R1500FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL2010R1500FEA18
Resistors - Chip Resistor - Surface Mount WSL2010R1500FEA18
RES 0.15 OHM 1% 1W 2010

RES 0.15 OHM 1% 1W 2010

Supplier's Site
Metal Strip Resistor, 0.15Ohm, 1%, 2010; Resistance Vishay - 18X4737 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.15Ohm, 1%, 2010; Resistance Vishay
18X4737
Metal Strip Resistor, 0.15Ohm, 1%, 2010; Resistance Vishay 18X4737
METAL STRIP RESISTOR, 0.15OHM, 1%, 2010; Resistance:0.15ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.15OHM, 1%, 2010; Resistance:0.15ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.15Ohm, 1%, 2010, Full Reel; Resistance Vishay - 78R0261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.15Ohm, 1%, 2010, Full Reel; Resistance Vishay
78R0261
Res, Metal Strip, 0.15Ohm, 1%, 2010, Full Reel; Resistance Vishay 78R0261
RES, METAL STRIP, 0.15OHM, 1%, 2010, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.15OHM, 1%, 2010, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number WSL2010R1500FEA18 939105-WSL2010R1500FEA18 WSLF-.15CT-ND 52-WSL2010R1500FEA18 WSL2010R1500FEA18 WSL2010R1500FEA18 18X4737 78R0261
Product Name RES .15 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount - WSL2010R1500FEA18 Chip Resistor - Surface Mount SMD 0.15 Ohm 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Metal Strip Resistor, 0.15Ohm, 1%, 2010; Resistance Vishay Res, Metal Strip, 0.15Ohm, 1%, 2010, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details