Vishay Precision Group Chip Resistor - Surface Mount WSL2010R1500FEA

Description
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLE-.15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.15CT-ND
Chip Resistor - Surface Mount WSLE-.15CT-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.15TR-ND
Chip Resistor - Surface Mount WSLE-.15TR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.15DKR-ND
Chip Resistor - Surface Mount WSLE-.15DKR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .15 OHM 1/2W 1% 2010 SMD - WSL2010R1500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1/2W 1% 2010 SMD
WSL2010R1500FEA
RES .15 OHM 1/2W 1% 2010 SMD WSL2010R1500FEA
RES .15ohm 1/2W 1% 2010 SMD

RES .15ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R1500FEA - 903388-WSL2010R1500FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R1500FEA
903388-WSL2010R1500FEA
Chip Resistor - Surface Mount - WSL2010R1500FEA 903388-WSL2010R1500FEA
Manufacturer: Vishay Win Source Part Number: 903388-WSL2010R1500F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q9150273, WSLE-.15DKR, WSLE-.15CT, WSLE-.15TR

Manufacturer: Vishay
Win Source Part Number: 903388-WSL2010R1500FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q9150273, WSLE-.15DKR, WSLE-.15CT, WSLE-.15TR

Buy Now Datasheet
SMD 0.15 Ohm 0.5W Resistor - 52-WSL2010R1500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 Ohm 0.5W Resistor
52-WSL2010R1500FEA
SMD 0.15 Ohm 0.5W Resistor 52-WSL2010R1500FEA
2010 Metal Strip Current Sense Resistor, 0.15 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1500FEA can be used for catalog matching and distributor lookup.

2010 Metal Strip Current Sense Resistor, 0.15 Ohm, 1%, 0.5W, SMD Product overview: WSL2010R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R1500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R1500FEA
Chip Resistor - Surface Mount WSL2010R1500FEA
RES 0.15 OHM 1% 1/2W 2010

RES 0.15 OHM 1% 1/2W 2010

Supplier's Site Datasheet
Wirewound Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay - 51P2830 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay
51P2830
Wirewound Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay 51P2830
WIREWOUND RESISTOR, 0.15 OHM, 500mW, 1%; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Width:2.54mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 500mW, 1%; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Width:2.54mmRoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.15 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 83R9039 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.15 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
83R9039
Current Sense Resistor, 0.15 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 83R9039
CURRENT SENSE RESISTOR, 0.15 OHM, 500 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.15 OHM, 500 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLE-.15CT-ND WSL2010R1500FEA 903388-WSL2010R1500FEA 52-WSL2010R1500FEA WSL2010R1500FEA 51P2830 83R9039
Product Name Chip Resistor - Surface Mount RES .15 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount - WSL2010R1500FEA SMD 0.15 Ohm 0.5W Resistor Chip Resistor - Surface Mount Wirewound Resistor, 0.15 Ohm, 500Mw, 1%; Resistance Vishay Current Sense Resistor, 0.15 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy Wirewound
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details