Vishay Intertechnology, Inc. Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... WSL2010R1500FBA

Description
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0....
Request a Quote Datasheet
Description
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... - WSL2010R1500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0....
WSL2010R1500FBA
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... WSL2010R1500FBA
Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0....

Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R1500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1500FBA-ND
Chip Resistor - Surface Mount WSL2010R1500FBA-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R1500FBA WSL2010R1500FBA-ND
Product Name Current Sense ResistorSeries:WSL; Resistance:0.15ohm; Resistance Tolerance:+/- 1%; Power Rating:0.... Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details