Res Metal Strip 2010 133m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
133 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL2010R1330FTB | WSL2010R1330FTB-ND |
| Product Name | Res Metal Strip 2010 133m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |