Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R1250FEA18

Description
WSL-2010-18 .125 1% EA E3
Request a Quote Datasheet
Description
WSL-2010-18 .125 1% EA E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL2010R1250FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1250FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R1250FEA18DKR-ND
WSL-2010-18 .125 1% EA E3

WSL-2010-18 .125 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R1250FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1250FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R1250FEA18TR-ND
WSL-2010-18 .125 1% EA E3

WSL-2010-18 .125 1% EA E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R1250FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1250FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R1250FEA18CT-ND
WSL-2010-18 .125 1% EA E3

WSL-2010-18 .125 1% EA E3

Buy Now Datasheet
Res Metal Strip 2010 125m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R1250FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 125m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R1250FEA18
Res Metal Strip 2010 125m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R1250FEA18
Res Metal Strip 2010 125m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 125m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL2010R1250FEA18DKR-ND WSL2010R1250FEA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 125m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2414935P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details