Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt 0.12ohms 1% WSL2010R1200FTA

Description
Current Sense Resistors - SMD 1/2watt 0.12ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt 0.12ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt 0.12ohms 1% - WSL2010R1200FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt 0.12ohms 1%
WSL2010R1200FTA
Current Sense Resistors - SMD 1/2watt 0.12ohms 1% WSL2010R1200FTA
Current Sense Resistors - SMD 1/2watt 0.12ohms 1%

Current Sense Resistors - SMD 1/2watt 0.12ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R1200FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1200FTA-ND
Chip Resistor - Surface Mount WSL2010R1200FTA-ND
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R1200FTA WSL2010R1200FTA-ND
Product Name Current Sense Resistors - SMD 1/2watt 0.12ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN5TTEDR180DDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers