Current Sense Resistors - SMD 1/2watt .12ohms 1%
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
120 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.12 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes
RES 0.12 OHM 1% 1/2W 2010
RES 0.12 OHM 1% 1/2W 2010
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | WSL2010R1200FEB | 541-WSL2010R1200FEBDKR-ND | 98K3021 | WSL2010R1200FEB | WSL2010R1200FEB |
| Product Name | Current Sense Resistors - SMD 1/2watt .12ohms 1% | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.12 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | Current Sensing | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 | 2010 | 2010; 2010 (5025 Metric) | |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |