Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .12ohms 1% Learn More WSL2010R1200FEA18

Description
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More - WSL2010R1200FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More
WSL2010R1200FEA18
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More WSL2010R1200FEA18
Current Sense Resistors - SMD 1watt .12ohms 1% Learn More

Current Sense Resistors - SMD 1watt .12ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R1200FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1200FEA18-ND
Chip Resistor - Surface Mount WSL2010R1200FEA18-ND
120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R1200FEA18 WSL2010R1200FEA18-ND
Product Name Current Sense Resistors - SMD 1watt .12ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details