Vishay Precision Group Chip Resistor - Surface Mount WSL2010R1000FEK

Description
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R1000FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1000FEK-ND
Chip Resistor - Surface Mount WSL2010R1000FEK-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip ResistorSeries:WSL; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... - WSL2010R1000FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...
WSL2010R1000FEK
Metal Strip ResistorSeries:WSL; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... WSL2010R1000FEK
Metal Strip ResistorSeries:WSL; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...

Metal Strip ResistorSeries:WSL; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R1000FEK-ND WSL2010R1000FEK
Product Name Chip Resistor - Surface Mount Metal Strip ResistorSeries:WSL; Resistance:0.1ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details