Vishay Precision Group 2010,.1,1%,TR, WSL2010R1000FEA18

Description
2010,.1,1%,TR,
Request a Quote Datasheet
Description
2010,.1,1%,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,.1,1%,TR, - WSL2010R1000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,.1,1%,TR,
WSL2010R1000FEA18
2010,.1,1%,TR, WSL2010R1000FEA18
2010,.1,1%,TR,

2010,.1,1%,TR,

Supplier's Site
Chip Resistor - Surface Mount - WSLF-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.10TR-ND
Chip Resistor - Surface Mount WSLF-.10TR-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.10DKR-ND
Chip Resistor - Surface Mount WSLF-.10DKR-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.10CT-ND
Chip Resistor - Surface Mount WSLF-.10CT-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R1000FEA18
939104-WSL2010R1000FEA18
Chip Resistor - Surface Mount - WSL2010R1000FEA18 939104-WSL2010R1000FEA18
Manufacturer: Vishay Win Source Part Number: 939104-WSL2010R1000F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: Q7742017, WSLF-.10TR, WSLF-.10DKR, WSLF-.10CT

Manufacturer: Vishay
Win Source Part Number: 939104-WSL2010R1000FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: Q7742017, WSLF-.10TR, WSLF-.10DKR, WSLF-.10CT

Buy Now Datasheet
SMD 0.1 Ohm 1W Resistor - 52-WSL2010R1000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 1W Resistor
52-WSL2010R1000FEA18
SMD 0.1 Ohm 1W Resistor 52-WSL2010R1000FEA18
0.1 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1000FEA18 can be used for catalog matching and distributor lookup.

0.1 Ohm 1W 1% Metal Strip Current Sense Resistor, 2010 SMD Product overview: WSL2010R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R1000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R1000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R1000FEA18
Chip Resistor - Surface Mount WSL2010R1000FEA18
RES 0.1 OHM 1% 1W 2010

RES 0.1 OHM 1% 1W 2010

Supplier's Site Datasheet
Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Vishay - 26R4252 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Vishay
26R4252
Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Vishay 26R4252
CURRENT SENSE RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 500mW, 1%; Resistance:0.1ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.1Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4735 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4735
Metal Strip Resistor, 0.1Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4735
METAL STRIP RESISTOR, 0.1OHM, 1%, 2010, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 2010, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL2010R1000FEA18 WSLF-.10TR-ND 939104-WSL2010R1000FEA18 52-WSL2010R1000FEA18 WSL2010R1000FEA18 26R4252 18X4735
Product Name 2010,.1,1%,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2010R1000FEA18 SMD 0.1 Ohm 1W Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.1 Ohm, 500Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.1Ohm, 1%, 2010, Full Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Unlock Full Specs
to access all available technical data