Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R1000DTA18

Description
100 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R1000DTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1000DTA18-ND
Chip Resistor - Surface Mount WSL2010R1000DTA18-ND
100 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R1000DTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R1000DTA18
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R WSL2010R1000DTA18
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R1000DTA18-ND WSL2010R1000DTA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - A138527TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details