Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R1000DEK

Description
100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R1000DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R1000DEK-ND
Chip Resistor - Surface Mount WSL2010R1000DEK-ND
100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R1000DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R1000DEK
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R1000DEK
Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R1000DEK-ND WSL2010R1000DEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 100m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details