Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5% WSL2010R1000DEA

Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5%
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5% - WSL2010R1000DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5%
WSL2010R1000DEA
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5% WSL2010R1000DEA
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5%

Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R1000DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1000DEACT-ND
Chip Resistor - Surface Mount 541-WSL2010R1000DEACT-ND
100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R1000DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1000DEATR-ND
Chip Resistor - Surface Mount 541-WSL2010R1000DEATR-ND
100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R1000DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R1000DEADKR-ND
Chip Resistor - Surface Mount 541-WSL2010R1000DEADKR-ND
100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R1000DEA 541-WSL2010R1000DEACT-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1/2watt.1ohms .5% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers