Res Metal Strip 2010 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
90 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.09 OHM 1% 1/2W 2010 Product overview: WSL2010R0900FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.09 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.09 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0900FTA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL2010R0900FTA | WSL2010R0900FTA-ND | 52-WSL2010R0900FTA |
| Product Name | Res Metal Strip 2010 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | 0.09 OHM 2W Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010 (5025 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | |
| Configuration | Single Resistor |