Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .09ohms 1% Learn More WSL2010R0900FEA18

Description
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More - WSL2010R0900FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More
WSL2010R0900FEA18
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More WSL2010R0900FEA18
Current Sense Resistors - SMD 1watt .09ohms 1% Learn More

Current Sense Resistors - SMD 1watt .09ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0900FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0900FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0900FEA18DKR-ND
RES 0.09 OHM 1% 1W 2010

RES 0.09 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0900FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0900FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R0900FEA18TR-ND
90 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0900FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0900FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R0900FEA18CT-ND
RES 0.09 OHM 1% 1W 2010

RES 0.09 OHM 1% 1W 2010

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0900FEA18 541-WSL2010R0900FEA18DKR-ND
Product Name Current Sense Resistors - SMD 1watt .09ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0900 ohms 0.0900 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details