Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0820FTA

Description
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0820FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0820FTA-ND
Chip Resistor - Surface Mount WSL2010R0820FTA-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0820FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0820FTA
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0820FTA
Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R0820FTA-ND WSL2010R0820FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 2010 82m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data