Vishay Intertechnology, Inc. WSL2010R0820FEK WSL2010R0820FEK

Description
WSL2010R0820FEK
Request a Quote Datasheet
Description
WSL2010R0820FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2010R0820FEK - WSL2010R0820FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2010R0820FEK
WSL2010R0820FEK
WSL2010R0820FEK WSL2010R0820FEK
WSL2010R0820FEK

WSL2010R0820FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0820FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0820FEK-ND
Chip Resistor - Surface Mount WSL2010R0820FEK-ND
82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0820FEK WSL2010R0820FEK-ND
Product Name WSL2010R0820FEK Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers