Vishay Precision Group Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0800FTA

Description
Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0800FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0800FTA
Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0800FTA
Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0800FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0800FTA-ND
Chip Resistor - Surface Mount WSL2010R0800FTA-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,metal Alloy,0.08Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay - 20C1769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.08Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay
20C1769
Resistor,metal Alloy,0.08Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay 20C1769
Resistor,Metal Alloy,0.08Ohms,1+/-% Tol,-75,75ppm-TC,201 0-Case RoHS Compliant: No

Resistor,Metal Alloy,0.08Ohms,1+/-% Tol,-75,75ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R0800FTA WSL2010R0800FTA-ND 20C1769
Product Name Res Metal Strip 2010 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistor,metal Alloy,0.08Ohms,1+/-% Tol,-75,75Ppm-Tc,2010-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details