Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R0800FEA WSL2010R0800FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 804652-WSL2010R0800F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 80 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 804652-WSL2010R0800F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 80 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0800FEA
804652-WSL2010R0800FEA
Chip Resistor - Surface Mount - WSL2010R0800FEA 804652-WSL2010R0800FEA
Manufacturer: Vishay Dale Win Source Part Number: 804652-WSL2010R0800F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 80 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804652-WSL2010R0800FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 80 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
RES .08 OHM 1/2W 1% 2010 SMD - WSL2010R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .08 OHM 1/2W 1% 2010 SMD
WSL2010R0800FEA
RES .08 OHM 1/2W 1% 2010 SMD WSL2010R0800FEA
RES .08ohm 1/2W 1% 2010 SMD

RES .08ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLE-.08DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.08DKR-ND
Chip Resistor - Surface Mount WSLE-.08DKR-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.08CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.08CT-ND
Chip Resistor - Surface Mount WSLE-.08CT-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.08TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.08TR-ND
Chip Resistor - Surface Mount WSLE-.08TR-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5W Resistor - 52-WSL2010R0800FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL2010R0800FEA
SMD 0.5W Resistor 52-WSL2010R0800FEA
2010 SMD Resistor 80mR 1% 0.5W Metal Film/Strip Product overview: WSL2010R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0800FEA can be used for catalog matching and distributor lookup.

2010 SMD Resistor 80mR 1% 0.5W Metal Film/Strip Product overview: WSL2010R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0800FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 0.08 Ohm, 500Mw, ±1%; Resistance Vishay - 12M5971 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.08 Ohm, 500Mw, ±1%; Resistance Vishay
12M5971
Wirewound Resistor, 0.08 Ohm, 500Mw, ±1%; Resistance Vishay 12M5971
WIREWOUND RESISTOR, 0.08 OHM, 500mW, ±1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.08 OHM, 500mW, ±1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.08 Ohm, 500 Mw,1%; Resistance Vishay - 83R9038 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.08 Ohm, 500 Mw,1%; Resistance Vishay
83R9038
Current Sense Resistor, 0.08 Ohm, 500 Mw,1%; Resistance Vishay 83R9038
CURRENT SENSE RESISTOR, 0.08 OHM, 500 MW,1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.08 OHM, 500 MW,1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 804652-WSL2010R0800FEA WSL2010R0800FEA WSLE-.08DKR-ND 52-WSL2010R0800FEA 12M5971 83R9038
Product Name Chip Resistor - Surface Mount - WSL2010R0800FEA RES .08 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount SMD 0.5W Resistor Wirewound Resistor, 0.08 Ohm, 500Mw, ±1%; Resistance Vishay Current Sense Resistor, 0.08 Ohm, 500 Mw,1%; Resistance Vishay
Resistance Range 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 0.5000 watts 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138781CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details