Vishay Precision Group WSL2010R0750FEK WSL2010R0750FEK

Description
WSL2010R0750FEK
Request a Quote Datasheet
Description
WSL2010R0750FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL2010R0750FEK - WSL2010R0750FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2010R0750FEK
WSL2010R0750FEK
WSL2010R0750FEK WSL2010R0750FEK
WSL2010R0750FEK

WSL2010R0750FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0750FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0750FEK-ND
Chip Resistor - Surface Mount WSL2010R0750FEK-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.075 Ohm, 500Mw, 1%; Resistance Vishay - 65K4091 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.075 Ohm, 500Mw, 1%; Resistance Vishay
65K4091
Current Sense Resistor, 0.075 Ohm, 500Mw, 1%; Resistance Vishay 65K4091
CURRENT SENSE RESISTOR, 0.075 OHM, 500mW, 1%; Resistance:0.075ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.075 OHM, 500mW, 1%; Resistance:0.075ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL2010R0750FEK WSL2010R0750FEK-ND 65K4091
Product Name WSL2010R0750FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.075 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details