Vishay Intertechnology, Inc. Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0750FBA18

Description
Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0750FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0750FBA18
Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0750FBA18
Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0750FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0750FBA18-ND
Chip Resistor - Surface Mount WSL2010R0750FBA18-ND
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0750FBA18 WSL2010R0750FBA18-ND
Product Name Res Metal Strip 2010 75m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details