Vishay Intertechnology, Inc. Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE WSL2010R0750FBA

Description
Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE
Request a Quote Datasheet
Description
Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE - WSL2010R0750FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE
WSL2010R0750FBA
Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE WSL2010R0750FBA
Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE

Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0750FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0750FBA-ND
Chip Resistor - Surface Mount WSL2010R0750FBA-ND
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0750FBA WSL2010R0750FBA-ND
Product Name Current Sensing Resistors 1/2watt 0.075ohms 1% BULK PACKAGE Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0750 ohms 0.0750 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details