Vishay Intertechnology, Inc. Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... WSL2010R0740FEK

Description
Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote
Description
Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - WSL2010R0740FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
WSL2010R0740FEK
Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... WSL2010R0740FEK
Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2010R0740FEK
Product Name Metal Strip ResistorSeries:WSL; Resistance:0.074ohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Resistance Range 0.0740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details