Vishay Intertechnology, Inc. Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R0700FTA18

Description
Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2010R0700FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2010R0700FTA18
Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R0700FTA18
Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL2010R0700FTA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0700FTA18DKR-ND
Chip Resistor - Surface Mount 541-WSL2010R0700FTA18DKR-ND
RES 0.07 OHM 1% 1W 2010

RES 0.07 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0700FTA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0700FTA18CT-ND
Chip Resistor - Surface Mount 541-WSL2010R0700FTA18CT-ND
RES 0.07 OHM 1% 1W 2010

RES 0.07 OHM 1% 1W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL2010R0700FTA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL2010R0700FTA18TR-ND
Chip Resistor - Surface Mount 541-WSL2010R0700FTA18TR-ND
70 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0700FTA18 541-WSL2010R0700FTA18DKR-ND
Product Name Res Metal Strip 2010 70m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614951-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82500 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details