Vishay Precision Group Chip Resistor - Surface Mount WSL2010R0700FEA

Description
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLE-.07TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.07TR-ND
Chip Resistor - Surface Mount WSLE-.07TR-ND
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.07DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.07DKR-ND
Chip Resistor - Surface Mount WSLE-.07DKR-ND
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.07CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.07CT-ND
Chip Resistor - Surface Mount WSLE-.07CT-ND
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More - WSL2010R0700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More
WSL2010R0700FEA
Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More WSL2010R0700FEA
Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More

Supplier's Site
Current Sense Resistor, 0.07 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay - 78R0188 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.07 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay
78R0188
Current Sense Resistor, 0.07 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay 78R0188
CURRENT SENSE RESISTOR, 0.07 OHM, 500 MW,1%, FULL REEL; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.07 OHM, 500 MW,1%, FULL REEL; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.07Ohm, 1%, 2010; Resistance Vishay - 18X4732 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.07Ohm, 1%, 2010; Resistance Vishay
18X4732
Metal Strip Resistor, 0.07Ohm, 1%, 2010; Resistance Vishay 18X4732
METAL STRIP RESISTOR, 0.07OHM, 1%, 2010; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.07OHM, 1%, 2010; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLE-.07TR-ND WSL2010R0700FEA 78R0188 18X4732
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More Current Sense Resistor, 0.07 Ohm, 500 Mw,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.07Ohm, 1%, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details