Vishay Intertechnology, Inc. Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0680JBA

Description
Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0680JBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0680JBA
Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0680JBA
Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0680JBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0680JBA-ND
Chip Resistor - Surface Mount WSL2010R0680JBA-ND
68 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

68 mOhms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0680JBA WSL2010R0680JBA-ND
Product Name Res Metal Strip 2010 68m Ohm 5% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details