Vishay Precision Group Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... WSL2010R0680FEK

Description
Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... - WSL2010R0680FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...
WSL2010R0680FEK
Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... WSL2010R0680FEK
Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...

Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0680FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0680FEK-ND
Chip Resistor - Surface Mount WSL2010R0680FEK-ND
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

68 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0680FEK WSL2010R0680FEK-ND
Product Name Wirewound ResistorSeries:WSL; Resistance:0.068ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... Chip Resistor - Surface Mount
Technology / Construction Wirewound MetalAlloy
Resistance Range 0.0680 ohms 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details