Manufacturer: Vishay
Win Source Part Number: 939101-WSL2010R0680F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 68 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10081-6, 541-10081-1, 541-10081-2
Res Metal Strip 2010 68m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.068 ohm, SURFACE MOUNT, 2010, CHIP, GREEN Product overview: WSL2010R0680FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.068 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.068 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0680FEA can be used for catalog matching and distributor lookup.
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
68 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 939101-WSL2010R0680FEA | WSL2010R0680FEA | 52-WSL2010R0680FEA | 541-10081-1-ND |
| Product Name | Chip Resistor - Surface Mount - WSL2010R0680FEA | Res Metal Strip 2010 68m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R | SMD 0.5 W 0.068 ohm Resistor | Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 2 watts | 0.5000 watts |