Vishay Precision Group Chip Resistor - Surface Mount - WSL2010R0600FEA WSL2010R0600FEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 758041-WSL2010R0600F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 60 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 758041-WSL2010R0600F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 60 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2010R0600FEA
758041-WSL2010R0600FEA
Chip Resistor - Surface Mount - WSL2010R0600FEA 758041-WSL2010R0600FEA
Manufacturer: Vishay Dale Win Source Part Number: 758041-WSL2010R0600F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 60 mOhms Categories: Resistors Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 2010 (5025 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Manufacturer: Vishay Dale
Win Source Part Number: 758041-WSL2010R0600FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 60 mOhms
Categories: Resistors
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 2010 (5025 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)

Buy Now
Chip Resistor - Surface Mount - WSLE-.06DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.06DKR-ND
Chip Resistor - Surface Mount WSLE-.06DKR-ND
60 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.06CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.06CT-ND
Chip Resistor - Surface Mount WSLE-.06CT-ND
60 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLE-.06TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLE-.06TR-ND
Chip Resistor - Surface Mount WSLE-.06TR-ND
60 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .06 OHM 1/2W 1% 2010 SMD - WSL2010R0600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .06 OHM 1/2W 1% 2010 SMD
WSL2010R0600FEA
RES .06 OHM 1/2W 1% 2010 SMD WSL2010R0600FEA
RES .06ohm 1/2W 1% 2010 SMD

RES .06ohm 1/2W 1% 2010 SMD

Supplier's Site
SMD 0.06 Ohm 0.5W Resistor - 52-WSL2010R0600FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.06 Ohm 0.5W Resistor
52-WSL2010R0600FEA
SMD 0.06 Ohm 0.5W Resistor 52-WSL2010R0600FEA
Metal Strip Current Sense Resistor, 0.06 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0600FEA can be used for catalog matching and distributor lookup.

Metal Strip Current Sense Resistor, 0.06 Ohm, 1%, 0.5W, 2010 SMD Product overview: WSL2010R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.06 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.06 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0600FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.06 Ohm, 500 Mw,1%; Resistance Vishay - 78R0163 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.06 Ohm, 500 Mw,1%; Resistance Vishay
78R0163
Current Sense Resistor, 0.06 Ohm, 500 Mw,1%; Resistance Vishay 78R0163
CURRENT SENSE RESISTOR, 0.06 OHM, 500 MW,1%; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.06 OHM, 500 MW,1%; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.06Ohm, 1%, 2010, Full Reel; Resistance Vishay - 18X4731 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.06Ohm, 1%, 2010, Full Reel; Resistance Vishay
18X4731
Metal Strip Resistor, 0.06Ohm, 1%, 2010, Full Reel; Resistance Vishay 18X4731
METAL STRIP RESISTOR, 0.06OHM, 1%, 2010, FULL REEL; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.06OHM, 1%, 2010, FULL REEL; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 758041-WSL2010R0600FEA WSLE-.06DKR-ND WSL2010R0600FEA 52-WSL2010R0600FEA 78R0163 18X4731
Product Name Chip Resistor - Surface Mount - WSL2010R0600FEA Chip Resistor - Surface Mount RES .06 OHM 1/2W 1% 2010 SMD SMD 0.06 Ohm 0.5W Resistor Current Sense Resistor, 0.06 Ohm, 500 Mw,1%; Resistance Vishay Metal Strip Resistor, 0.06Ohm, 1%, 2010, Full Reel; Resistance Vishay
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 2 watts 0.5000 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138605DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details