2010,1/2W,.058,1%,BU
58 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL2010R0580FEB | WSL2010R0580FEB-ND |
| Product Name | 2010,1/2W,.058,1%,BULK,RoHS Compliant | Chip Resistor - Surface Mount |
| Mounting / Packaging | 2010 | 2010; 2010 |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |