Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .058ohms 1% Learn More WSL2010R0580FEA18

Description
Current Sense Resistors - SMD 1watt .058ohms 1% Learn More
Request a Quote
Description
Current Sense Resistors - SMD 1watt .058ohms 1% Learn More
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .058ohms 1% Learn More - WSL2010R0580FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .058ohms 1% Learn More
WSL2010R0580FEA18
Current Sense Resistors - SMD 1watt .058ohms 1% Learn More WSL2010R0580FEA18
Current Sense Resistors - SMD 1watt .058ohms 1% Learn More

Current Sense Resistors - SMD 1watt .058ohms 1% Learn More

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2010R0580FEA18
Product Name Current Sense Resistors - SMD 1watt .058ohms 1% Learn More
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details