Vishay Intertechnology, Inc. Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R0576FEA18

Description
Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSL2010R0576FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSL2010R0576FEA18
Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSL2010R0576FEA18
Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0576FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0576FEA18-ND
Chip Resistor - Surface Mount WSL2010R0576FEA18-ND
57.6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

57.6 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R0576FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0576FEA18
Chip Resistor - Surface Mount WSL2010R0576FEA18
RES 0.0576 OHM 1% 1W 2010

RES 0.0576 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R0576FEA18 WSL2010R0576FEA18-ND WSL2010R0576FEA18
Product Name Res Metal Strip 2010 57.6m Ohm 1% 1W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details