Vishay Precision Group Chip Resistor - Surface Mount WSL2010R0500FEA18

Description
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLF-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.05DKR-ND
Chip Resistor - Surface Mount WSLF-.05DKR-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.05TR-ND
Chip Resistor - Surface Mount WSLF-.05TR-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLF-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLF-.05CT-ND
Chip Resistor - Surface Mount WSLF-.05CT-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.05 Ohm 1W Resistor - 52-WSL2010R0500FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 1W Resistor
52-WSL2010R0500FEA18
SMD 0.05 Ohm 1W Resistor 52-WSL2010R0500FEA18
0.05 Ohm 1% 1W 2010 SMD Metal Strip Resistor Product overview: WSL2010R0500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FEA18 can be used for catalog matching and distributor lookup.

0.05 Ohm 1% 1W 2010 SMD Metal Strip Resistor Product overview: WSL2010R0500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2010R0500FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2010,.05,1%,TR, - WSL2010R0500FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,.05,1%,TR,
WSL2010R0500FEA18
2010,.05,1%,TR, WSL2010R0500FEA18
2010,.05,1%,TR,

2010,.05,1%,TR,

Supplier's Site
Metal Strip Resistor, 0.05Ohm, 1%, 2010; Resistance Vishay - 18X4730 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 2010; Resistance Vishay
18X4730
Metal Strip Resistor, 0.05Ohm, 1%, 2010; Resistance Vishay 18X4730
METAL STRIP RESISTOR, 0.05OHM, 1%, 2010; Resistance:0.05ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 2010; Resistance:0.05ohm; Product Range:WSL High Power Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay - 25M7385 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay
25M7385
Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay 25M7385
METAL STRIP RESISTOR, 0.05OHM, 1%, 2010, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 2010, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2010R0500FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0500FEA18
Chip Resistor - Surface Mount WSL2010R0500FEA18
RES 0.05 OHM 1% 1W 2010

RES 0.05 OHM 1% 1W 2010

Supplier's Site Datasheet
Resistor - 48919240 - Radwell International
Willingboro, NJ, United States
Resistor
48919240
Resistor 48919240
RESISTOR, SMD, METAL FILM, .05 OHM, 1%, 1W, 2010. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SMD, METAL FILM, .05 OHM, 1%, 1W, 2010. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number WSLF-.05DKR-ND 52-WSL2010R0500FEA18 WSL2010R0500FEA18 18X4730 25M7385 WSL2010R0500FEA18 48919240
Product Name Chip Resistor - Surface Mount SMD 0.05 Ohm 1W Resistor 2010,.05,1%,TR, Metal Strip Resistor, 0.05Ohm, 1%, 2010; Resistance Vishay Metal Strip Resistor, 0.05Ohm, 1%, 2010, Full Reel; Resistance Vishay Chip Resistor - Surface Mount Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details