Vishay Intertechnology, Inc. Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0500DBA

Description
Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0500DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0500DBA
Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0500DBA
Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0500DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0500DBA-ND
Chip Resistor - Surface Mount WSL2010R0500DBA-ND
50 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0500DBA WSL2010R0500DBA-ND
Product Name Res Metal Strip 2010 50m Ohm 0.5% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers