Vishay Intertechnology, Inc. Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0470FEA18

Description
Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL2010R0470FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL2010R0470FEA18
Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL2010R0470FEA18
Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0470FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0470FEA18-ND
Chip Resistor - Surface Mount WSL2010R0470FEA18-ND
47 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

47 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL2010R0470FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2010R0470FEA18
Chip Resistor - Surface Mount WSL2010R0470FEA18
RES 0.047 OHM 1% 1W 2010

RES 0.047 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL2010R0470FEA18 WSL2010R0470FEA18-ND WSL2010R0470FEA18
Product Name Res Metal Strip 2010 47m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers