Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL2010R0430FEK

Description
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL2010R0430FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0430FEK-ND
Chip Resistor - Surface Mount WSL2010R0430FEK-ND
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Wirewound ResistorSeries:WSL; Resistance:0.043ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... - WSL2010R0430FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:WSL; Resistance:0.043ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...
WSL2010R0430FEK
Wirewound ResistorSeries:WSL; Resistance:0.043ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W... WSL2010R0430FEK
Wirewound ResistorSeries:WSL; Resistance:0.043ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...

Wirewound ResistorSeries:WSL; Resistance:0.043ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL2010R0430FEK-ND WSL2010R0430FEK
Product Name Chip Resistor - Surface Mount Wirewound ResistorSeries:WSL; Resistance:0.043ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.5W...
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging 2010; 2010
Resistance Range 0.0430 ohms 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers