Vishay Intertechnology, Inc. Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0420FEK

Description
Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL2010R0420FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL2010R0420FEK
Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL2010R0420FEK
Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL2010R0420FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL2010R0420FEK-ND
Chip Resistor - Surface Mount WSL2010R0420FEK-ND
42 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

42 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL2010R0420FEK WSL2010R0420FEK-ND
Product Name Res Metal Strip 2010 42m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details