Vishay Precision Group WSL2010R0410FEK WSL2010R0410FEK

Description
WSL2010R0410FEK
Request a Quote
Description
WSL2010R0410FEK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WSL2010R0410FEK - WSL2010R0410FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL2010R0410FEK
WSL2010R0410FEK
WSL2010R0410FEK WSL2010R0410FEK
WSL2010R0410FEK

WSL2010R0410FEK

Supplier's Site
Current Sense Resistor, 0.041 Ohm, 500Mw, 1%; Resistance Vishay - 65K4082 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.041 Ohm, 500Mw, 1%; Resistance Vishay
65K4082
Current Sense Resistor, 0.041 Ohm, 500Mw, 1%; Resistance Vishay 65K4082
CURRENT SENSE RESISTOR, 0.041 OHM, 500mW, 1%; Resistance:0.041ohm; Product Range:WSL Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; No. of Pins:2Pins RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.041 OHM, 500mW, 1%; Resistance:0.041ohm; Product Range:WSL Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSL2010R0410FEK 65K4082
Product Name WSL2010R0410FEK Current Sense Resistor, 0.041 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging 2010 2010
Configuration Single Resistor
Category / Application Current Sensing
Resistance Range 0.0410 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers